Film Capacitor Polypropylene (PP), Metallized Radial
MKP/MKP 15nF 5% 1000Vdc Pitch 15mm / LOOSE, STRAIGHT LEAD 3,5 MM
CAP FILM 0.015UF 5% 1000VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237890059-ND | 04J2997 | BFC237890059 |
| Product Name | Film Capacitors | Mkp/mkp 15Nf 5% 1000Vdc Pitch 15Mm / Loose, Straight Lead 3,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |