0.68µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 5% 630VDC RADIAL
Capacitor,Met Polypropylene,680nF,
CAPACITOR, RADIAL BOX, FILM, 680NF .68UF, 630 VDC,300 VAC, 5-%, 27.5 MM LS, 31X18 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237864684-ND | BFC237864684 | 04J2767 | 111164701 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polypropylene,680Nf,630Vdc,5-% Tol,5+% Tol Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |