Vishay Precision Group Capacitors - Film Capacitors BFC237668333

Description
Win Source Part Number: 1039728-BFC237668333 Category: Capacitors>Film Capacitors Series: KP/MMKP 376 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 630V Applications: High Pulse, DV/DT Height - Seated (Max): 0.650" (16.50mm) Standard Package: 200 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Alternative Parts (Cross-Reference): ECQ-P6333JU; R73PI23304000J; R76PI23304030J; 715P33356LD3; ECW-F6333RJL; F339X133333MDA2B0; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237668333 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1039728-BFC237668333 Category: Capacitors>Film Capacitors Series: KP/MMKP 376 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 630V Applications: High Pulse, DV/DT Height - Seated (Max): 0.650" (16.50mm) Standard Package: 200 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Alternative Parts (Cross-Reference): ECQ-P6333JU; R73PI23304000J; R76PI23304030J; 715P33356LD3; ECW-F6333RJL; F339X133333MDA2B0; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237668333 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1039728-BFC237668333 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1039728-BFC237668333
Capacitors - Film Capacitors 1039728-BFC237668333
Win Source Part Number: 1039728-BFC237668333 Category: Capacitors>Film Capacitors Series: KP/MMKP 376 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 630V Applications: High Pulse, DV/DT Height - Seated (Max): 0.650" (16.50mm) Standard Package: 200 Capacitance: 0.033 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Alternative Parts (Cross-Reference): ECQ-P6333JU; R73PI23304000J; R76PI23304030J; 715P33356LD3; ECW-F6333RJL; F339X133333MDA2B0; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237668333 Product Status: Obsolete

Win Source Part Number: 1039728-BFC237668333
Category: Capacitors>Film Capacitors
Series: KP/MMKP 376
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 630V
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 200
Capacitance: 0.033 µF
Tolerance: ±5%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm)
Alternative Parts (Cross-Reference): ECQ-P6333JU; R73PI23304000J; R76PI23304030J; 715P33356LD3; ECW-F6333RJL; F339X133333MDA2B0;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222237668333
Product Status: Obsolete

Buy Now Datasheet
Kp/mmkp 33Nf 5% 630Vdc Pitch 22,5Mm Vishay - 18T5434 - Newark, An Avnet Company
Chicago, IL, United States
Kp/mmkp 33Nf 5% 630Vdc Pitch 22,5Mm Vishay
18T5434
Kp/mmkp 33Nf 5% 630Vdc Pitch 22,5Mm Vishay 18T5434
KP/MMKP 33nF 5% 630Vdc Pitch 22,5mm

KP/MMKP 33nF 5% 630Vdc Pitch 22,5mm

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1039728-BFC237668333 18T5434
Product Name Capacitors - Film Capacitors Kp/mmkp 33Nf 5% 630Vdc Pitch 22,5Mm Vishay
Technology Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0330 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details