Vishay Precision Group Film Capacitors BFC237590454

Description
0.13µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.13µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237590454-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237590454-ND
Film Capacitors BFC237590454-ND
0.13µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.13µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Kp/mkp 130Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay - 18T5179 - Newark, An Avnet Company
Chicago, IL, United States
Kp/mkp 130Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay
18T5179
Kp/mkp 130Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay 18T5179
KP/MKP 130nF 5% 1000Vdc Pitch 27,5mm / LOOSE, LOCK LEAD 4 MM

KP/MKP 130nF 5% 1000Vdc Pitch 27,5mm / LOOSE, LOCK LEAD 4 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC237590454-ND 18T5179
Product Name Film Capacitors Kp/mkp 130Nf 5% 1000Vdc Pitch 27,5Mm / Loose, Lock Lead 4 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details