The BFC237590404 film capacitor from Lingto Electronic Limited is designed for applications involving high currents and steep pulses, making it suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ±5% and is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, as well as AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, and it is encapsulated in a flame-retardant epoxy material classified as UL 94 V-0. The capacitor is available in various lead configurations, including loose in a box and taped for automatic insertion. It meets IEC 60384-17 specifications and is suitable for environments requiring high reliability and stability.
1500pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1500PF 5% 1KVDC RADIAL
KP/MKP 1,5nF 5% 1000Vdc Pitch 10mm / LOOSE, LOCK LEAD 4 MM
CAP FILM 1500PF 5% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590404-ND | BFC237590404 | 18T5134 | BFC237590404 |
| Product Name | Film Capacitors | Film Capacitors | Kp/mkp 1,5Nf 5% 1000Vdc Pitch 10Mm / Loose, Lock Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |