300pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 300PF 5% 1KVDC RADIAL
CAP FILM 300PF 5% 1KVDC RADIAL
KP/MKP 300pF 5% 1000Vdc Pitch 10mm / LOOSE, LOCK LEAD 4 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590385-ND | BFC237590385 | BFC237590385 | 18T5117 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Kp/mkp 300Pf 5% 1000Vdc Pitch 10Mm / Loose, Lock Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |