The BFC237590381 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ±5% and is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, as well as AC voltages up to 600 V. The maximum application temperature is 105 °C, with a performance grade of long life for capacitance values greater than 5.6 nF. The product is available in various lead configurations and packaging options, including loose in box and taped for automatic insertion. It meets IEC 60384-17 standards and is encapsulated in flame-retardant epoxy material (Class UL 94 V-0). This capacitor is suitable for engineers looking for a reliable component for high-frequency applications.
200pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
KP/MKP 200pF 5% 1000Vdc Pitch 10mm / LOOSE, LOCK LEAD 4 MM
CAP FILM 200PF 5% 1KVDC RADIAL
CAP FILM 200PF 5% 1KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590381-ND | 18T5113 | BFC237590381 | BFC237590381 |
| Product Name | Film Capacitors | Kp/mkp 200Pf 5% 1000Vdc Pitch 10Mm / Loose, Lock Lead 4 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |