Vishay Precision Group Film Capacitors BFC237548301

Description
300pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
300pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237548301-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237548301-ND
Film Capacitors BFC237548301-ND
300pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial

300pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237548301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237548301
Capacitors - Film Capacitors BFC237548301
CAP FILM 300PF 5% 2KVDC RADIAL

CAP FILM 300PF 5% 2KVDC RADIAL

Supplier's Site
Kp/mkp 300Pf 5% 2000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay - 18T4965 - Newark, An Avnet Company
Chicago, IL, United States
Kp/mkp 300Pf 5% 2000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay
18T4965
Kp/mkp 300Pf 5% 2000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay 18T4965
KP/MKP 300pF 5% 2000Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

KP/MKP 300pF 5% 2000Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237548301-ND BFC237548301 18T4965
Product Name Film Capacitors Capacitors - Film Capacitors Kp/mkp 300Pf 5% 2000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details