750pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 750PF 5% 2KVDC RADIAL
KP/MKP 750pF 5% 2000Vdc Pitch 15mm / LOOSE, KINKED LEAD 5 MM
CAP FILM 750PF 5% 2KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237544751-ND | BFC237544751 | 18T4942 | BFC237544751 |
| Product Name | Film Capacitors | Film Capacitors | Kp/mkp 750Pf 5% 2000Vdc Pitch 15Mm / Loose, Kinked Lead 5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |