The BFC237544301 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor has a capacitance range from 0.1 nF to 270 nF with a tolerance of ±5% and is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, as well as AC voltages up to 600 V. The maximum application temperature is 105 °C, with a performance grade of long life for capacitance values greater than 5.6 nF. The capacitor is available in various lead configurations, including loose in box and taped for automatic insertion, with a pitch ranging from 10 mm to 27.5 mm. It is encapsulated in flame-retardant epoxy material, meeting UL 94 V-0 standards, and is compliant with IEC 60384-17 specifications. Engineers should consider this capacitor for projects requiring high reliability and performance under high voltage and temperature conditions.
300pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 300PF 5% 2KVDC RADIAL
CAP FILM 300PF 5% 2KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237544301-ND | BFC237544301 | BFC237544301 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |