Vishay Intertechnology, Inc. Film Capacitors BFC237543181

Description
180pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
180pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237543181-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237543181-ND
Film Capacitors BFC237543181-ND
180pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial

180pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BFC237543181-ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details