The Film Capacitor, KP/MKP 375 Series, with a capacitance of 0.01 F and a tolerance of 5%, is designed for applications where high currents and steep pulses are present, such as deflection circuits in television sets. It features a polypropylene dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor is rated for a DC voltage of 2000 V and an AC voltage of 600 V, with a peak-to-peak voltage rating of 850 V. It operates effectively within a temperature range of -55 °C to 105 °C and has a long life performance grade for capacitance values greater than 5.6 nF. The product is RoHS compliant and is available in various lead configurations, including loose in box and taped on reel options for automated insertion. This capacitor is suitable for engineers looking for a reliable component for high-voltage applications.
10000pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
Film Capacitor, KP/MKP 375 Series, 0.01 F, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes
CAP FILM 10000PF 5% 2KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237540103-ND | 26M6544 | BFC237540103 |
| Product Name | Film Capacitors | Film Capacitor, Kp/mkp 375 Series, 0.01 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |