Vishay Precision Group Film Capacitors BFC237538132

Description
1300pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1300pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237538132-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237538132-ND
Film Capacitors BFC237538132-ND
1300pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

1300pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Kp/mkp 1,3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay - 18T4923 - Newark, An Avnet Company
Chicago, IL, United States
Kp/mkp 1,3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay
18T4923
Kp/mkp 1,3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay 18T4923
KP/MKP 1,3nF 5% 1600Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

KP/MKP 1,3nF 5% 1600Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

Supplier's Site
Capacitors - Film Capacitors - BFC237538132 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237538132
Capacitors - Film Capacitors BFC237538132
CAP FILM 1300PF 5% 1.6KVDC RAD

CAP FILM 1300PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237538132-ND 18T4923 BFC237538132
Product Name Film Capacitors Kp/mkp 1,3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details