Vishay Intertechnology, Inc. Film Capacitors BFC237535112

Description
1100pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
1100pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237535112 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ± 5% or ± 3.5%. It is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. The capacitor is available in various lead configurations, including tinned wire leads and lock lead versions, and can be supplied loose in a box or taped for automatic insertion. It meets IEC 60384-17 standards and is encapsulated in flame-retardant epoxy material (Class UL 94 V-0). The product is designed for long life and stability, making it a suitable choice for engineers looking for reliable capacitors in high-performance applications.

Datasheet Summary
Powered by GS/AI

The BFC237535112 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ± 5% or ± 3.5%. It is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. The capacitor is available in various lead configurations, including tinned wire leads and lock lead versions, and can be supplied loose in a box or taped for automatic insertion. It meets IEC 60384-17 standards and is encapsulated in flame-retardant epoxy material (Class UL 94 V-0). The product is designed for long life and stability, making it a suitable choice for engineers looking for reliable capacitors in high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237535112-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237535112-ND
Film Capacitors BFC237535112-ND
1100pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

1100pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237535112 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237535112
Capacitors - Film Capacitors BFC237535112
CAP FILM 1100PF 3.5% 1.6KVDC RAD

CAP FILM 1100PF 3.5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - BFC237535112 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237535112
Film Capacitors BFC237535112
CAP FILM 1100PF 3.5% 1.6KVDC RAD

CAP FILM 1100PF 3.5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237535112-ND BFC237535112 BFC237535112
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details