Vishay Precision Group Film Capacitors BFC237528162

Description
1600pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1600pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237528162-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237528162-ND
Film Capacitors BFC237528162-ND
1600pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

1600pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237528162 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237528162
Capacitors - Film Capacitors BFC237528162
CAP FILM 1600PF 5% 1KVDC RADIAL

CAP FILM 1600PF 5% 1KVDC RADIAL

Supplier's Site
Kp/mkp 1,6Nf 5% 1000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay - 18T4881 - Newark, An Avnet Company
Chicago, IL, United States
Kp/mkp 1,6Nf 5% 1000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay
18T4881
Kp/mkp 1,6Nf 5% 1000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay 18T4881
KP/MKP 1,6nF 5% 1000Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

KP/MKP 1,6nF 5% 1000Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237528162-ND BFC237528162 18T4881
Product Name Film Capacitors Capacitors - Film Capacitors Kp/mkp 1,6Nf 5% 1000Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details