4700pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 5% 1KVDC RADIAL
CAP,Met Polypropylene,4.7nF,
CAP FILM 4700PF 5% 1KVDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC237524472-ND | BFC237524472 | 04J1213 | BFC237524472 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap,met Polypropylene,4.7Nf,1Kvdc,5-% Tol,5+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |