The BFC237521162 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor is available with rated DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and rated AC voltages of 300 V, 400 V, 500 V, and 600 V. It has a capacitance range from 0.1 nF to 270 nF with a tolerance of ± 5% or ± 3.5%. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. The capacitor is encapsulated in flame-retardant epoxy material (Class UL 94 V-0) and is compliant with IEC 60384-17 standards. It is available in various lead configurations, including loose in box and taped on reel for automatic insertion. The product is characterized by high insulation resistance and low loss angle, making it suitable for demanding electronic applications.
1600pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1600PF 3.5% 1KVDC RAD
CAP FILM 1600PF 3.5% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237521162-ND | BFC237521162 | BFC237521162 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |