Vishay Intertechnology, Inc. Film Capacitors BFC237520104

Description
0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237520104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237520104-ND
Film Capacitors BFC237520104-ND
0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237520104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237520104
Film Capacitors BFC237520104
CAP FILM 0.1UF 5% 1KVDC RADIAL

CAP FILM 0.1UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.1Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay - 26M6530 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay
26M6530
Film Capacitor, 0.1Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay 26M6530
FILM CAPACITOR, 0.1UF, 1 kV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):400V; ESR:- RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 1 kV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):400V; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237520104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237520104
Capacitors - Film Capacitors BFC237520104
CAP FILM 0.1UF 5% 1KVDC RADIAL

CAP FILM 0.1UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237520104-ND BFC237520104 26M6530 BFC237520104
Product Name Film Capacitors Film Capacitors Film Capacitor, 0.1Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details