The BFC237511182 film capacitor from Lingto Electronic Limited is designed for applications involving high currents and steep pulses, making it suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor has a capacitance range of 0.1 nF to 270 nF with a capacitance tolerance of ±5% and ±3.5%. It is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. The capacitor is available in various lead configurations and pitches, including options for automatic insertion. It is encapsulated in flame-retardant epoxy material (Class UL 94 V-0) and complies with IEC 60384-17 standards. The product is supplied loose in boxes or taped for easy handling.
1800pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1800PF 3.5% 630VDC RAD
CAP FILM 1800PF 3.5% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237511182-ND | BFC237511182 | BFC237511182 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |