The BFC237511132 is a film capacitor designed for applications involving high currents and steep pulses, particularly suitable for deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ± 5% or ± 3.5%. It is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. The capacitor is available in various lead configurations, including tinned wire leads and lock lead versions, and can be supplied loose in a box or taped for automatic insertion. It meets IEC 60384-17 standards and has a flame-retardant epoxy encapsulation classified as UL 94 V-0. The product is designed for long life and stability, making it a suitable choice for engineers looking for reliable capacitors in high-performance applications.
1300pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1300PF 3.5% 630VDC RAD
CAP FILM 1300PF 3.5% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237511132-ND | BFC237511132 | BFC237511132 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |