0.12µF Film Capacitor 160V 630V Polyester, Metallized Radial
CAP FILM 0.12UF 5% 630VDC RADIAL
MKT0,12 F5%630VDCPITCH 15MM / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.12UF 5% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373GM124MF-ND | BFC2373GM124MF | 18T4788 | BFC2373GM124MF |
| Product Name | Film Capacitors | Film Capacitors | Mkt0,12 F5%630Vdcpitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |