Vishay Precision Group 0.012UF Capacitor BFC2373GL123MD

Description
CAP FILM 0.012UF 10% 630VDC RAD Product overview: BFC2373GL123MD from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2373GL123MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.012UF 10% 630VDC RAD Product overview: BFC2373GL123MD from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2373GL123MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.012UF Capacitor - 62-BFC2373GL123MD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.012UF Capacitor
62-BFC2373GL123MD
0.012UF Capacitor 62-BFC2373GL123MD
CAP FILM 0.012UF 10% 630VDC RAD Product overview: BFC2373GL123MD from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2373GL123MD can be used for catalog matching and distributor lookup.

CAP FILM 0.012UF 10% 630VDC RAD Product overview: BFC2373GL123MD from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2373GL123MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1060795-BFC2373GL123MD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1060795-BFC2373GL123MD
Capacitors - Film Capacitors 1060795-BFC2373GL123MD
Win Source Part Number: 1060795-BFC2373GL123 MD Category: Capacitors>Film Capacitors Series: MKT373M Features: Long Life Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 160V Voltage Rating - DC: 630V Applications: General Purpose Height - Seated (Max): 0.728" (18.50mm) Standard Package: 1,400 Capacitance: 0.012 µF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm) Alternative Parts (Cross-Reference): BFC2373GL123MDBFC2 373GL123MD; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2222373GL123MD

Win Source Part Number: 1060795-BFC2373GL123MD
Category: Capacitors>Film Capacitors
Series: MKT373M
Features: Long Life
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 160V
Voltage Rating - DC: 630V
Applications: General Purpose
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 1,400
Capacitance: 0.012 µF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
Alternative Parts (Cross-Reference): BFC2373GL123MDBFC2 373GL123MD;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2222373GL123MD

Buy Now Datasheet
Film Capacitors - BFC2373GL123MD-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373GL123MD-ND
Film Capacitors BFC2373GL123MD-ND
0.012µF Film Capacitor 160V 630V Polyester, Metallized Radial

0.012µF Film Capacitor 160V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC2373GL123MD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC2373GL123MD
Film Capacitors BFC2373GL123MD
CAP FILM 0.012UF 10% 630VDC RAD

CAP FILM 0.012UF 10% 630VDC RAD

Supplier's Site Datasheet
Mkt12Nf10%630Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay - 18T4756 - Newark, An Avnet Company
Chicago, IL, United States
Mkt12Nf10%630Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay
18T4756
Mkt12Nf10%630Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay 18T4756
MKT12nF10%630VDCPITC H 10MM / REELPACK, TAPING HEIGHT 18,5 MM

MKT12nF10%630VDCPITCH 10MM / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site
Capacitors - Film Capacitors - BFC2373GL123MD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2373GL123MD
Capacitors - Film Capacitors BFC2373GL123MD
CAP FILM 0.012UF 10% 630VDC RAD

CAP FILM 0.012UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC2373GL123MD 1060795-BFC2373GL123MD BFC2373GL123MD-ND BFC2373GL123MD 18T4756 BFC2373GL123MD
Product Name 0.012UF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Mkt12Nf10%630Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details