0.33µF Film Capacitor 100V 400V Polyester, Metallized Radial
CAP FILM 0.33UF 5% 400VDC RADIAL
CAP FILM 0.33UF 5% 400VDC RADIAL
MKT0,33 F5%400VDCPITCH 10MM / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373FM334MD-ND | BFC2373FM334MD | BFC2373FM334MD | 18T4648 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt0,33 F5%400Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |