CAP FILM 1UF 5% 400VDC RADIAL Product overview: BFC2373FM105MF from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2373FM105MF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 774611-BFC2373FM105M
Series: MKT373M
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 100V
Voltage Rating - DC: 400V
Applications: General
Capacitance: 1μF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm)
Height - Seated (Maximum): 0.728" (18.50mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
1µF Film Capacitor 100V 400V Polyester, Metallized Radial
CAP FILM 1UF 5% 400VDC RADIAL
MKT1 F5%400VDCPITCH 15MM / REELPACK, TAPING HEIGHT 18,5 MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC2373FM105MF | 774611-BFC2373FM105MF | BFC2373FM105MF-ND | BFC2373FM105MF | 18T4633 |
| Product Name | 1UF Capacitor | Film Capacitors - BFC2373FM105MF | Film Capacitors | Capacitors - Film Capacitors | Mkt1 F5%400Vdcpitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| WVDC | 400 volts | 400 volts | 400 volts |