0.27µF Film Capacitor 100V 400V Polyester, Metallized Radial
CAP FILM 0.27UF 10% 400VDC RAD
MKT0,27 F10%400VDCPITCH 15MM / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 0.27UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373FE274MF-ND | BFC2373FE274MF | 18T4562 | BFC2373FE274MF |
| Product Name | Film Capacitors | Film Capacitors | Mkt0,27 F10%400Vdcpitch 15Mm / Loose, Straight Lead 5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |