Vishay Precision Group Film Capacitors BFC2373FE105MI

Description
1µF Film Capacitor 100V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 100V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373FE105MI-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373FE105MI-ND
Film Capacitors BFC2373FE105MI-ND
1µF Film Capacitor 100V 400V Polyester, Metallized Radial

1µF Film Capacitor 100V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC2373FE105MI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2373FE105MI
Capacitors - Film Capacitors BFC2373FE105MI
CAP FILM 1UF 10% 400VDC RADIAL

CAP FILM 1UF 10% 400VDC RADIAL

Supplier's Site
Mkt1 F10%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay - 18T4550 - Newark, An Avnet Company
Chicago, IL, United States
Mkt1 F10%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay
18T4550
Mkt1 F10%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay 18T4550
MKT1 F10%400VDCPITCH 22,5MM / LOOSE, STRAIGHT LEAD 5 MM

MKT1 F10%400VDCPITCH 22,5MM / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC2373FE105MI-ND BFC2373FE105MI 18T4550
Product Name Film Capacitors Capacitors - Film Capacitors Mkt1 F10%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details