The BFC2373FC823MD is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, decoupling, bypass, and energy reservoir functions. It features a capacitance range from 0.01 OºF to 10 OºF with tolerances of ±5% or ±10%. The capacitor is rated for DC voltages of 250 V, 400 V, and 630 V, and AC voltages of 63 V, 100 V, and 160 V. It operates effectively at a maximum temperature of 105 °C and is constructed with a polyester film dielectric and metallized electrodes, ensuring durability and reliability. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0 standards. It is available in various lead pitches ranging from 10 mm to 27.5 mm and can be supplied loose in a box, taped on a reel, or in an ammopack. The product is suitable for long-life applications, classified as performance grade 1. For engineers seeking a reliable film capacitor for their projects, the BFC2373FC823MD offers a robust solution with a wide range of specifications to meet diverse needs.
0.082µF Film Capacitor 100V 400V Polyester, Metallized Radial
CAP FILM 0.082UF 5% 400VDC RAD
CAP FILM 0.082UF 5% 400VDC RAD
MKT0,082 F5%400VDCPITCH 10MM / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373FC823MD-ND | BFC2373FC823MD | BFC2373FC823MD | 18T4547 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt0,082 F5%400Vdcpitch 10Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |