0.12µF Film Capacitor 100V 400V Polyester, Metallized Radial
MKT0,12 F5%400VDCPITCH 10MM / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.12UF 5% 400VDC RADIAL
CAP FILM 0.12UF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373FC124MD-ND | 18T4541 | BFC2373FC124MD | BFC2373FC124MD |
| Product Name | Film Capacitors | Mkt0,12 F5%400Vdcpitch 10Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |