0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 250VDC RADIAL
MKT0,1 F5%250VDCPITCH 10MM / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.1UF 5% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373EM104MD-ND | BFC2373EM104MD | 18T4509 | BFC2373EM104MD |
| Product Name | Film Capacitors | Film Capacitors | Mkt0,1 F5%250Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |