0.47µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 250VDC RAD
MKT0,47 F10%250VDCPITCH 10MM / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 0.47UF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373EE474MD-ND | BFC2373EE474MD | 18T4447 | BFC2373EE474MD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt0,47 F10%250Vdcpitch 10Mm / Loose, Straight Lead 5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |