1.5µF Film Capacitor 63V 250V Polyester, Metallized Radial
MKT1,5 F10%250VDCPITCH 15MM / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 1.5UF 10% 250VDC RADIAL
CAP FILM 1.5UF 10% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373EE155MF-ND | 18T4437 | BFC2373EE155MF | BFC2373EE155MF |
| Product Name | Film Capacitors | Mkt1,5 F10%250Vdcpitch 15Mm / Loose, Straight Lead 5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |