The BFC2373EC274MD is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.27 µF with a tolerance of ±5% and is rated for a DC voltage of 250 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. This component operates effectively within a maximum application temperature of 105 °C and adheres to IEC 60384-2 standards. It is encapsulated in a flame-retardant plastic case and epoxy resin, classified as UL 94 V-0 for safety. The leads are made of tinned wire, facilitating easy integration into various electronic circuits. The product is available in packaging options such as loose in a box or taped on a reel, making it suitable for different manufacturing processes. Engineers considering this capacitor should note its long life performance grade and its suitability for industrial, consumer, and lighting applications.
0.27µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.27UF 5% 250VDC RADIAL
CAP FILM 0.27UF 5% 250VDC RADIAL
MKT0,27 F5%250VDCPITCH 10MM / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373EC274MD-ND | BFC2373EC274MD | BFC2373EC274MD | 18T4426 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt0,27 F5%250Vdcpitch 10Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |