The BFC237390112 is a radial potted film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.047 OºF to 15 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range up to 105 °C, with a maximum rated temperature of 85 °C. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. It is available with lead pitches of 15 mm, 22.5 mm, and 27.5 mm, and can be supplied loose in a box or taped on a reel for convenience in assembly. The product adheres to IEC 60384-2 standards, ensuring reliability and performance in various electronic applications.
Film Capacitor Polyester, Metallized Radial
Film Capacitor, MKT373 Series, 2.2 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 2.2UF 10% 250VDC RADIAL
CAP FILM 2.2UF 10% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237390112-ND | 98K7018 | BFC237390112 | BFC237390112 |
| Product Name | Film Capacitors | Film Capacitor, Mkt373 Series, 2.2 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |