Film Capacitor Polyester, Metallized Radial
Film Capacitor, MKT373 Series, 1.5 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 1.5UF 10% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237390092-ND | 98K7017 | BFC237390092 |
| Product Name | Film Capacitors | Film Capacitor, Mkt373 Series, 1.5 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |