0.068µF Film Capacitor 250V 630V Polyester, Metallized Radial
MKT 68nF 5% 630Vdc Pitch 15mm / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 0.068UF 5% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237364683-ND | 04J0016 | BFC237364683 |
| Product Name | Film Capacitors | Mkt 68Nf 5% 630Vdc Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |