0.27µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.27UF 10% 630VDC RAD
MKT 270nF 10% 630Vdc Pitch 22,5mm / LOOSE, STRAIGHT LEAD 5 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237363274-ND | BFC237363274 | 03J9993 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 270Nf 10% 630Vdc Pitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |