Win Source Part Number: 1360046-BFC237357104
Category: Capacitors - Film Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT373
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.1 µF
Tolerance: ±10%
Applications: General Purpose
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max): 0.728" (18.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Dielectric Material: Polyester, Metallized
Film Capacitor 100nF 400V PET Radial 10% 15mm Product overview: BFC237357104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237357104 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.1UF 10% 400VDC RADIAL
±10% 400V 100nF -55°C~+105°C Metallized Polyester - Film Capacitors ROHS
CAP FILM 0.1UF 10% 400VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360046-BFC237357104 | 62-BFC237357104 | BFC237357104-ND | BFC237357104 | BFC237357104 | BFC237357104 |
| Product Name | Capacitors - Film Capacitors | 100nF 400V Capacitor | Film Capacitors | Film Capacitors | Capacitors >> Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |