0.12µF Film Capacitor 220V 400V Polyester, Metallized Radial
Capacitor Polypropylene,120nF,
CAP FILM 0.12UF 5% 400VDC RADIAL
CAP FILM 0.12UF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237354124-ND | 18C5240 | BFC237354124 | BFC237354124 |
| Product Name | Film Capacitors | Capacitor Polypropylene,120Nf,5/5%,metallized Polyester,220Vac,radial,15Mm,lead Spacing Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |