Vishay Intertechnology, Inc. Film Capacitors BFC237353473

Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237353473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237353473-ND
Film Capacitors BFC237353473-ND
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay - 18C5230 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay
18C5230
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay 18C5230
CAPACITOR FILM, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR FILM, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237353473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237353473
Film Capacitors BFC237353473
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237353473-ND 18C5230 BFC237353473
Product Name Film Capacitors Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details