Vishay Precision Group Film Capacitors BFC237353105

Description
MKT373 radial poly cap,1uF 400Vdc 22.5mm
Request a Quote Datasheet
Description
MKT373 radial poly cap,1uF 400Vdc 22.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4879872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879872
Film Capacitors 4879872
MKT373 radial poly cap,1uF 400Vdc 22.5mm

MKT373 radial poly cap,1uF 400Vdc 22.5mm

Supplier's Site
Film Capacitors - 4879872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879872P
Film Capacitors 4879872P
MKT372 radial poly cap,1uF 400Vdc 22.5mm

MKT372 radial poly cap,1uF 400Vdc 22.5mm

Supplier's Site
Film Capacitors - 1730570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730570
Film Capacitors 1730570
MKT373 radial poly cap,1uF 400Vdc 22.5mm

MKT373 radial poly cap,1uF 400Vdc 22.5mm

Supplier's Site
Film Capacitors - BC1806-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1806-ND
Film Capacitors BC1806-ND
1µF Film Capacitor 220V 400V Polyester, Metallized Radial

1µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1uF 400V Capacitor
62-BFC237353105
Through-Hole 1uF 400V Capacitor 62-BFC237353105
1uF 400V PET Film Capacitor, Radial, Through Hole Product overview: BFC237353105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237353105 can be used for catalog matching and distributor lookup.

1uF 400V PET Film Capacitor, Radial, Through Hole Product overview: BFC237353105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237353105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1002745-BFC237353105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1002745-BFC237353105
Capacitors - Film Capacitors 1002745-BFC237353105
Win Source Part Number: 1002745-BFC237353105 Category: Capacitors>Film Capacitors Series: MKT373 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.768" (19.50mm) Standard Package: 200 Capacitance: 1 µF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2222 373 53105,222237353105,B C1806-NDR,BC1806,BFC 2 373 53105,BFC2 373 53105

Win Source Part Number: 1002745-BFC237353105
Category: Capacitors>Film Capacitors
Series: MKT373
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 200
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2222 373 53105,222237353105,BC1806-NDR,BC1806,BFC2 373 53105,BFC2 373 53105

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237353105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237353105
Capacitors - Film Capacitors BFC237353105
CAP FILM 1UF 10% 400VDC RADIAL

CAP FILM 1UF 10% 400VDC RADIAL

Supplier's Site
Cap, 1Uf, 400V, Film, Radial; Dielectric Type Vishay - 84K9080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 400V, Film, Radial; Dielectric Type Vishay
84K9080
Cap, 1Uf, 400V, Film, Radial; Dielectric Type Vishay 84K9080
CAP, 1UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 1UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
BFC237353105
Capacitors >> Film Capacitors BFC237353105
±10% 400V 1uF -55°C~+105°C Metallized Polyester - Film Capacitors ROHS

±10% 400V 1uF -55°C~+105°C Metallized Polyester - Film Capacitors ROHS

Supplier's Site Datasheet
Film Capacitors - BFC237353105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237353105
Film Capacitors BFC237353105
CAP FILM 1UF 10% 400VDC RADIAL

CAP FILM 1UF 10% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4879872 4879872P BC1806-ND 62-BFC237353105 1002745-BFC237353105 BFC237353105 84K9080 BFC237353105 BFC237353105
Product Name Film Capacitors Film Capacitors Film Capacitors Through-Hole 1uF 400V Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Cap, 1Uf, 400V, Film, Radial; Dielectric Type Vishay Capacitors >> Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive General Purpose General Purpose; General Purpose
Operating Temperature 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details