Vishay Precision Group Film Capacitors BFC237353104

Description
MKT373 radial poly cap,100nF 400Vdc 15mm
Request a Quote Datasheet
Description
MKT373 radial poly cap,100nF 400Vdc 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4879866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879866
Film Capacitors 4879866
MKT373 radial poly cap,100nF 400Vdc 15mm

MKT373 radial poly cap,100nF 400Vdc 15mm

Supplier's Site
Film Capacitors - 4879866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879866P
Film Capacitors 4879866P
MKT372 radial poly cap,100nF 400Vdc 15mm

MKT372 radial poly cap,100nF 400Vdc 15mm

Supplier's Site
Film Capacitors - 1730426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730426
Film Capacitors 1730426
MKT373 radial poly cap,100nF 400Vdc 15mm

MKT373 radial poly cap,100nF 400Vdc 15mm

Supplier's Site
Film Capacitors - BC5104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5104-ND
Film Capacitors BC5104-ND
0.1µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.1µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237353104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237353104
Capacitors - Film Capacitors BFC237353104
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Supplier's Site
Film Capacitors - BFC237353104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237353104
Film Capacitors BFC237353104
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.1Uf, 400V, Radial; Dielectric Type Vishay - 18C5219 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.1Uf, 400V, Radial; Dielectric Type Vishay
18C5219
Capacitor Film, 0.1Uf, 400V, Radial; Dielectric Type Vishay 18C5219
CAPACITOR FILM, 0.1UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.1UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4879866 4879866P 1730426 BC5104-ND BFC237353104 BFC237353104 18C5219
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.1Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - C17CF271J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers