Vishay Intertechnology, Inc. Film Capacitors BFC237351563

Description
0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1802-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1802-ND
Film Capacitors BC1802-ND
0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.056Uf, 400V, 10%, Rad; Dielectric Type Vishay - 03J9896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.056Uf, 400V, 10%, Rad; Dielectric Type Vishay
03J9896
Capacitor Poly Film 0.056Uf, 400V, 10%, Rad; Dielectric Type Vishay 03J9896
CAPACITOR POLY FILM 0.056UF, 400V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.056UF, 400V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237351563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237351563
Film Capacitors BFC237351563
CAP FILM 0.056UF 10% 400VDC RAD

CAP FILM 0.056UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237351563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237351563
Capacitors - Film Capacitors BFC237351563
CAP FILM 0.056UF 10% 400VDC RAD

CAP FILM 0.056UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1802-ND 03J9896 BFC237351563 BFC237351563
Product Name Film Capacitors Capacitor Poly Film 0.056Uf, 400V, 10%, Rad; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details