Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC237351334

Description
Win Source Part Number: 994224-BFC237351334 Category: Capacitors>Film Capacitors Series: MKT373 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 1,000 Capacitance: 0.33 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2266-BFC237351334,22 22 373 51334,BC1800-NDR,222 237351334,BFC2 373 51334,BFC2 373 51334,BC1800
Request a Quote Datasheet
Description
Win Source Part Number: 994224-BFC237351334 Category: Capacitors>Film Capacitors Series: MKT373 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 1,000 Capacitance: 0.33 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2266-BFC237351334,22 22 373 51334,BC1800-NDR,222 237351334,BFC2 373 51334,BFC2 373 51334,BC1800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 994224-BFC237351334 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
994224-BFC237351334
Capacitors - Film Capacitors 994224-BFC237351334
Win Source Part Number: 994224-BFC237351334 Category: Capacitors>Film Capacitors Series: MKT373 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 1,000 Capacitance: 0.33 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2266-BFC237351334,22 22 373 51334,BC1800-NDR,222 237351334,BFC2 373 51334,BFC2 373 51334,BC1800

Win Source Part Number: 994224-BFC237351334
Category: Capacitors>Film Capacitors
Series: MKT373
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 1,000
Capacitance: 0.33 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2266-BFC237351334,2222 373 51334,BC1800-NDR,222237351334,BFC2 373 51334,BFC2 373 51334,BC1800

Buy Now Datasheet
Film Capacitors - BC1800-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1800-ND
Film Capacitors BC1800-ND
0.33µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.33µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237351334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237351334
Film Capacitors BFC237351334
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237351334 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237351334
Capacitors - Film Capacitors BFC237351334
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 994224-BFC237351334 BC1800-ND BFC237351334 BFC237351334
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details