Vishay Intertechnology, Inc. Film Capacitors BFC237351224

Description
0.22µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1798-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1798-ND
Film Capacitors BC1798-ND
0.22µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.22µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237351224 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237351224
Capacitors - Film Capacitors BFC237351224
CAP FILM 0.22UF 10% 400VDC RAD

CAP FILM 0.22UF 10% 400VDC RAD

Supplier's Site
Capacitor Poly Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Vishay - 57R4001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Vishay
57R4001
Capacitor Poly Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Vishay 57R4001
CAPACITOR POLY FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Capacitor Poly Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Vishay - 03J9891 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Vishay
03J9891
Capacitor Poly Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Vishay 03J9891
CAPACITOR POLY FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.22UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237351224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237351224
Film Capacitors BFC237351224
CAP FILM 0.22UF 10% 400VDC RAD

CAP FILM 0.22UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1798-ND BFC237351224 57R4001 BFC237351224
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.22Uf, 400V, 10%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MTB063KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details