Vishay Intertechnology, Inc. Film Capacitors BFC237351154

Description
0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1795-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1795-ND
Film Capacitors BC1795-ND
0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237351154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237351154
Film Capacitors BFC237351154
CAP FILM 0.15UF 10% 400VDC RAD

CAP FILM 0.15UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237351154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237351154
Capacitors - Film Capacitors BFC237351154
CAP FILM 0.15UF 10% 400VDC RAD

CAP FILM 0.15UF 10% 400VDC RAD

Supplier's Site
Capacitor Poly Film 0.15Uf, 400V, 10%, Radial, Full Reel; Dielectric Type Vishay - 03J9888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.15Uf, 400V, 10%, Radial, Full Reel; Dielectric Type Vishay
03J9888
Capacitor Poly Film 0.15Uf, 400V, 10%, Radial, Full Reel; Dielectric Type Vishay 03J9888
CAPACITOR POLY FILM 0.15UF, 400V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.15UF, 400V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1795-ND BFC237351154 BFC237351154 03J9888
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.15Uf, 400V, 10%, Radial, Full Reel; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details