Vishay Intertechnology, Inc. Connectors,Interconnects BFC237348824

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.413" (10.50mm)
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.413" (10.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.413" (10.50mm)

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.413" (10.50mm)

Buy Now Datasheet
Singapore, Singapore
0.82UF Capacitor
62-BFC237348824
0.82UF Capacitor 62-BFC237348824
CAP FILM 0.82UF 5% 250VDC RADIAL Product overview: BFC237348824 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.82UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237348824 can be used for catalog matching and distributor lookup.

CAP FILM 0.82UF 5% 250VDC RADIAL Product overview: BFC237348824 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.82UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237348824 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC237348824-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237348824-ND
Film Capacitors BFC237348824-ND
0.82µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.82µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237348824 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237348824
Capacitors - Film Capacitors BFC237348824
CAP FILM 0.82UF 5% 250VDC RADIAL

CAP FILM 0.82UF 5% 250VDC RADIAL

Supplier's Site
Mkt 820Nf 5% 250Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay - 03J9883 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 820Nf 5% 250Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay
03J9883
Mkt 820Nf 5% 250Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay 03J9883
MKT 820nF 5% 250Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM

MKT 820nF 5% 250Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC237348824 BFC237348824-ND BFC237348824 03J9883
Product Name Connectors,Interconnects 0.82UF Capacitor Film Capacitors Capacitors - Film Capacitors Mkt 820Nf 5% 250Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay
Capacitance Range 0.2200 microF 0.8200 microF 0.8200 microF 0.8200 microF
Capacitance Tolerance 20 (+/- %) 5 (+/- %)
WVDC 125 volts 250 volts 250 volts
WVAC 42 volts 250 to ? volts 160 volts 160 volts
Packing Method Bulk; Bulk Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details