Vishay Intertechnology, Inc. Film Capacitors BFC237348334

Description
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Description
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237348334 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.047 OºF to 15 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The leads are made of tinned wire, and the product complies with IEC 60384-2 standards. It is available in various lead pitches of 15 mm, 22.5 mm, and 27.5 mm, and can be supplied loose in a box or taped on a reel for convenience in assembly. The capacitor is classified as Grade 1 for long life, making it suitable for reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The BFC237348334 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.047 OºF to 15 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The leads are made of tinned wire, and the product complies with IEC 60384-2 standards. It is available in various lead pitches of 15 mm, 22.5 mm, and 27.5 mm, and can be supplied loose in a box or taped on a reel for convenience in assembly. The capacitor is classified as Grade 1 for long life, making it suitable for reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237348334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237348334-ND
Film Capacitors BFC237348334-ND
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237348334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237348334
Film Capacitors BFC237348334
CAP FILM 0.33UF 5% 250VDC RADIAL

CAP FILM 0.33UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number BFC237348334-ND BFC237348334
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details