Manufacturer: Vishay
Win Source Part Number: 864152-BFC237221224
Series: MKT372
Operating Temperature Range: -55°C ~ 105°C
Features: 0.22 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
Other Part Number: 2222 372 21224, 222237221224, BC1738, BC1738-NDR, BFC2 372 21224, BFC2 372 21224
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
MKT372 Polyester cap,220nF 100V 10mm
MKT372 Polyester cap,220nF 100V 10mm
MKT372 Polyester cap,220nF 100V 10mm
Film Capacitor 220nF 100V PET 10% Radial 10mm 105C Product overview: BFC237221224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237221224 can be used for catalog matching and distributor lookup.
CAP FILM 0.22UF 10% 100VDC RAD
Film Capacitor, MKT372 Series, 0.22 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 0.22UF 10% 100VDC RAD
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 864152-BFC237221224 | BC1738-ND | 4879793 | 4879793P | 1730442 | 62-BFC237221224 | BFC237221224 | 98K6995 | BFC237221224 |
| Product Name | Film Capacitors - BFC237221224 | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | 220nF 100V Capacitor | Film Capacitors | Film Capacitor, Mkt372 Series, 0.22 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | ||||||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | Automotive | Automotive | Automotive | General Purpose; General Purpose |