Vishay Precision Group Film Capacitors BFC237189682

Description
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237189682-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237189682-ND
Film Capacitors BFC237189682-ND
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial

6800pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.0068Uf, 400V, Radial; Dielectric Type Vishay - 18C5080 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0068Uf, 400V, Radial; Dielectric Type Vishay
18C5080
Capacitor Film, 0.0068Uf, 400V, Radial; Dielectric Type Vishay 18C5080
CAPACITOR FILM, 0.0068UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.0068UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237189682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237189682
Film Capacitors BFC237189682
CAP FILM 6800PF 5% 400VDC RADIAL

CAP FILM 6800PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237189682 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237189682
Capacitors - Film Capacitors BFC237189682
CAP FILM 6800PF 5% 400VDC RADIAL

CAP FILM 6800PF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237189682-ND 18C5080 BFC237189682 BFC237189682
Product Name Film Capacitors Capacitor Film, 0.0068Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH360K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details