Vishay Precision Group Film Capacitors BFC237189103

Description
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237189103-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237189103-ND
Film Capacitors BFC237189103-ND
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial

1000pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237189103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237189103
Film Capacitors BFC237189103
CAP FILM 1000PF 5% 400VDC RADIAL

CAP FILM 1000PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay - 18C5074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay
18C5074
Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay 18C5074
CAPACITOR FILM, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237189103-ND BFC237189103 18C5074
Product Name Film Capacitors Film Capacitors Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details